Samsung logo

Samsung Galaxy Xcover GT-S5690 9.27 cm (3.65") Single SIM Android 2.3 3G 1500 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73135
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Xcover GT-S5690 9.27 cm (3.65") Single SIM Android 2.3 3G 1500 mAh Grey:

Samsung Galaxy Xcover GT-S5690, 9.27 cm (3.65"), 320 x 480 pixels, 0.8 GHz, 3.2 MP, Android 2.3, Grey

Long summary description Samsung Galaxy Xcover GT-S5690 9.27 cm (3.65") Single SIM Android 2.3 3G 1500 mAh Grey:

Samsung Galaxy Xcover GT-S5690. Display diagonal: 9.27 cm (3.65"), Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery performance: 1500 mAh. Product colour: Grey. Weight: 100 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.