Samsung Galaxy Mini GT-S5570, 7.98 cm (3.14"), 320 x 240 pixels, 3.2 MP, Android 2.2, White
Samsung Galaxy Mini GT-S5570. Display diagonal: 7.98 cm (3.14"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery performance: 1200 mAh. Product colour: White. Weight: 109 g