Samsung logo

Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93766
Info modified on:
27 Feb 2024, 13:48:03
Short summary description Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black:

Samsung Omnia 7 GT-I8700, 10.2 cm (4"), 480 x 800 pixels, 1 GHz, Windows Phone 7, Black

Long summary description Samsung Omnia 7 GT-I8700 10.2 cm (4") Single SIM Windows Phone 7 3G 1500 mAh Black:

Samsung Omnia 7 GT-I8700. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7. Battery performance: 1500 mAh. Product colour: Black. Weight: 138.5 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.