Samsung logo

Samsung E2550D 5.08 cm (2") 87.7 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28773
Info modified on:
26 Feb 2024, 15:20:32
Short summary description Samsung E2550D 5.08 cm (2") 87.7 g Pink:

Samsung E2550D, Slider, Single SIM, 5.08 cm (2"), 1.3 MP, 800 mAh, Pink

Long summary description Samsung E2550D 5.08 cm (2") 87.7 g Pink:

Samsung E2550D. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery performance: 800 mAh, Standby time (2G): 570 h. Weight: 87.7 g. Product colour: Pink

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.