Samsung logo

Samsung E1280 4.5 cm (1.77") 75.4 g White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67333
Info modified on:
26 Feb 2024, 15:21:25
Short summary description Samsung E1280 4.5 cm (1.77") 75.4 g White:

Samsung E1280, Bar, Single SIM, 4.5 cm (1.77"), 0 MP, 1000 mAh, White

Long summary description Samsung E1280 4.5 cm (1.77") 75.4 g White:

Samsung E1280. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.5 cm (1.77"), Display resolution: 120 x 160 pixels. Rear camera resolution (numeric): 0 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery performance: 1000 mAh, Standby time (2G): 500 h. Weight: 75.4 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.