Samsung logo

Samsung E1182 3.86 cm (1.52") 68 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77411
Info modified on:
26 Feb 2024, 15:21:43
Short summary description Samsung E1182 3.86 cm (1.52") 68 g:

Samsung E1182, Bar, Dual SIM, 3.86 cm (1.52"), 128 x 128 pixels, 1000 mAh

Long summary description Samsung E1182 3.86 cm (1.52") 68 g:

Samsung E1182. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 3.86 cm (1.52"), Display resolution: 128 x 128 pixels. FM radio. Battery performance: 1000 mAh, Standby time (2G): 620 h. Weight: 68 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.