Samsung logo

Samsung GT-C3222 5.59 cm (2.2") 95 g White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103856
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung GT-C3222 5.59 cm (2.2") 95 g White:

Samsung GT-C3222, Bar, Dual SIM, 5.59 cm (2.2"), 1.3 MP, 1000 mAh, White

Long summary description Samsung GT-C3222 5.59 cm (2.2") 95 g White:

Samsung GT-C3222. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 220 x 176 pixels, Touch screen. Rear camera resolution (numeric): 1.3 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery performance: 1000 mAh, Standby time (2G): 500 h. Weight: 95 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.