Samsung logo

Samsung GQ65Q60RGT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81007
Info modified on:
21 Jun 2024, 15:53:24
Short summary description Samsung GQ65Q60RGT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ65Q60RGT, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ65Q60RGT 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ65Q60RGT. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.