Samsung logo

Samsung GQ50Q60TGU 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51211
Info modified on:
21 Jun 2024, 15:54:00
Short summary description Samsung GQ50Q60TGU 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ50Q60TGU, 127 cm (50"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ50Q60TGU 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ50Q60TGU. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.