Samsung logo

Samsung Galaxy A8s 16.3 cm (6.4") Dual SIM 4G USB Type-C 8 GB 128 GB 3400 mAh Yellow

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4695
Info modified on:
14 Mar 2024, 19:20:40
Short summary description Samsung Galaxy A8s 16.3 cm (6.4") Dual SIM 4G USB Type-C 8 GB 128 GB 3400 mAh Yellow:

Samsung Galaxy A8s, 16.3 cm (6.4"), 2340 x 1080 pixels, 8 GB, 128 GB, 24 MP, Yellow

Long summary description Samsung Galaxy A8s 16.3 cm (6.4") Dual SIM 4G USB Type-C 8 GB 128 GB 3400 mAh Yellow:

Samsung Galaxy A8s. Display diagonal: 16.3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 24 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery performance: 3400 mAh. Product colour: Yellow. Weight: 173 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.