Samsung logo

Samsung Level Box Pro Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56783
Info modified on:
14 Mar 2024, 19:46:55
Short summary description Samsung Level Box Pro Black 20 W:

Samsung Level Box Pro, 20 W, 96 - 192000 Hz, Wired & Wireless, Micro-USB, Black, Rectangle

Long summary description Samsung Level Box Pro Black 20 W:

Samsung Level Box Pro. RMS rated power: 20 W, Frequency range: 96 - 192000 Hz. Connectivity technology: Wired & Wireless, USB connector type: Micro-USB. Product colour: Black, Product design: Rectangle, Volume control: Digital. Recommended usage: Universal. Battery type: Built-in, Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.