Samsung logo

Samsung EJ-PT860 stylus pen 6.5 g Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103875
Info modified on:
05 Dec 2024, 07:51:03
Short summary description Samsung EJ-PT860 stylus pen 6.5 g Grey:

Samsung EJ-PT860, Tablet, Samsung, Grey, Galaxy Tab S6, Capacitive, 6.5 g

Long summary description Samsung EJ-PT860 stylus pen 6.5 g Grey:

Samsung EJ-PT860. Device compatibility: Tablet, Brand compatibility: Samsung, Product colour: Grey. Weight: 6.5 g, Width: 86 mm, Depth: 65 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.