Samsung logo

Samsung EF-NN960 mobile phone case 16.3 cm (6.4") Folio Purple

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80954
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung EF-NN960 mobile phone case 16.3 cm (6.4") Folio Purple:

Samsung EF-NN960, Folio, Samsung, Galaxy Note9, 16.3 cm (6.4"), Purple

Long summary description Samsung EF-NN960 mobile phone case 16.3 cm (6.4") Folio Purple:

Samsung EF-NN960. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Note9, Maximum screen size: 16.3 cm (6.4"), Surface coloration: Monochromatic, Product colour: Purple, Number of card pockets: 1

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.