Samsung logo

Samsung EF-BT580 25.6 cm (10.1") Folio Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276109
Info modified on:
08 May 2023, 14:46:42
Short summary description Samsung EF-BT580 25.6 cm (10.1") Folio Black:

Samsung EF-BT580, Folio, Samsung, Galaxy Tab A SM-T580, 25.6 cm (10.1"), 165.7 g

Long summary description Samsung EF-BT580 25.6 cm (10.1") Folio Black:

Samsung EF-BT580. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab A SM-T580, Maximum screen size: 25.6 cm (10.1"). Weight: 165.7 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.