Samsung logo

Samsung EE-D100 mobile device dock station Tablet White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57173
Info modified on:
24 Feb 2023, 14:04:35
Short summary description Samsung EE-D100 mobile device dock station Tablet White:

Samsung EE-D100, Samsung, Micro-USB, White

Long summary description Samsung EE-D100 mobile device dock station Tablet White:

Samsung EE-D100. Basic device type: Tablet, Brand compatibility: Samsung. Docking connector type: Micro-USB. Width: 104 mm, Depth: 97.4 mm, Height: 44.7 mm, Weight: 167 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.