Samsung WB 200F, 14.2 MP, 4320 x 3240 pixels, CCD, 18x, HD, White
Samsung WB 200F. Camera type: Compact camera, Megapixel: 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Digital zoom: 5x. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touch screen. Weight: 184 g. Product colour: White