Samsung logo

Samsung ES ES75 1/2.33" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14619
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ES ES75 1/2.33" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver:

Samsung ES ES75, 14.4 MP, 4320 x 3240 pixels, 1/2.33", CCD, 5x, Silver

Long summary description Samsung ES ES75 1/2.33" Compact camera 14.4 MP CCD 4320 x 3240 pixels Silver:

Samsung ES ES75. Camera type: Compact camera, Megapixel: 14.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.