Samsung logo

Samsung DV80M50101W/EE tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76695
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV80M50101W/EE tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80M50101W/EE, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Touch, Right

Long summary description Samsung DV80M50101W/EE tumble dryer Freestanding Front-load 8 kg A++ White:

Samsung DV80M50101W/EE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Steam, Blouse/shirt, Cotton, Towel, Synthetics. Energy efficiency class: A++, Annual energy consumption: 235 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.