Samsung logo

Samsung DA-E670 2.1 channels 40 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45922
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DA-E670 2.1 channels 40 W Black:

Samsung DA-E670, 2.1 channels, 40 W, 3.0+HS, iPad, iPhone, iPod, Black, 20 W

Long summary description Samsung DA-E670 2.1 channels 40 W Black:

Samsung DA-E670. Audio output channels: 2.1 channels, RMS rated power: 40 W. Bluetooth version: 3.0+HS. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Black. Subwoofer RMS power: 20 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.