Samsung logo

Samsung BRB30600FWW Built-in F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92663
Info modified on:
27 May 2024, 14:29:25
Short summary description Samsung BRB30600FWW Built-in F White:

Samsung BRB30600FWW, No Frost (fridge), SN-T, 6 kg/24h, F, Fresh zone compartment, White

Long summary description Samsung BRB30600FWW Built-in F White:

Samsung BRB30600FWW. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves: 5, Number of vegetable drawers: 1. Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 286 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.