Samsung logo

Samsung BRB260089WW Built-in 256 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82417
Info modified on:
27 May 2024, 14:09:52
Short summary description Samsung BRB260089WW Built-in 256 L E White:

Samsung BRB260089WW, 256 L, SN-T, 9 kg/24h, E, Fresh zone compartment, White

Long summary description Samsung BRB260089WW Built-in 256 L E White:

Samsung BRB260089WW. Total net capacity: 256 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 191 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 65 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 154 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.