Samsung BD-P1400 blu-ray player, 10-bit/108MHz, 24-bit/192kHz, MP3, 43 W, 2.3 W, 7.3 kg
Samsung BD-P1400 blu-ray player. Video D/A Converter (DAC): 10-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3. Power consumption: 43 W, Power consumption (standby): 2.3 W. Weight: 7.3 kg