Samsung logo

Samsung BD-D8200 Blu-Ray player 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91012
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung BD-D8200 Blu-Ray player 3D compatibility Black:

Samsung BD-D8200, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, MP3, WMA, GIF, JPG, PNG, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 33 W, 1 W

Long summary description Samsung BD-D8200 Blu-Ray player 3D compatibility Black:

Samsung BD-D8200. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, MP3, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption: 33 W, Power consumption (standby): 1 W. Weight: 3.6 kg. Hard drive capacity: 250 GB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.