Samsung logo

Samsung AR12FSSEDWUNEU air conditioner Air conditioner indoor unit

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96590
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung AR12FSSEDWUNEU air conditioner Air conditioner indoor unit:

Samsung AR12FSSEDWUNEU, Air conditioner indoor unit, Cooling, Heating, 3500 W, 4000 W, R410A, 15 m

Long summary description Samsung AR12FSSEDWUNEU air conditioner Air conditioner indoor unit:

Samsung AR12FSSEDWUNEU. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 3500 W. Power consumption (cooling) (min): 970 W, Power consumption (cooling) (max): 4000 W, Power consumption (heating) (min): 970 W. Indoor unit type: Wall-mountable, Indoor unit weight: 9 kg, Indoor unit dimensions (WxDxH): 890 x 190 x 285 mm. Noise level (low speed): 25 dB, Noise level (medium speed): 38 dB, Noise level (high speed): 58 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.