Samsung logo

Samsung AQ09UGFN Split system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113992
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung AQ09UGFN Split system:

Samsung AQ09UGFN, Split system, Cooling, Dehumidifying, Heating, 2750 W, 2900 W, 9384 BTU/h, 9896 BTU/h

Long summary description Samsung AQ09UGFN Split system:

Samsung AQ09UGFN. Type: Split system, Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity in watts (max): 2750 W. Power consumption (cooling) (max): 855 W, Power consumption (heating) (max): 803 W, Power requirements: AC 220 - 240 V, 50 Hz. Indoor unit type: Wall-mountable, Indoor unit weight: 7.8 kg, Indoor unit dimensions (WxDxH): 820 x 190 x 285 mm. Noise level (low speed): 24 dB, Noise level (high speed): 32 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.