Samsung AF24FSSDAWKN, White, Cooling, Dehumidifying, Heating, 2746 W, 9378 W, 2746 W, 9378 W
Samsung AF24FSSDAWKN. Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity in watts (min): 2746 W. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Current: 12.5 A. Width: 360 mm, Weight: 31 kg. Noise level: 62 dB