Rowenta TN5140F0, Black, Cylinder, 0.5 mm, 2.9 cm, Titanium, 45 min
Rowenta TN5140F0. Product colour: Black, Shape: Cylinder, Minimum hair length: 0.5 mm. Operating time: 45 min, Battery type: Built-in, Fast charging time: 60 min. Attachment combs: Beard, Head