Ricoh logo

Ricoh Aficio MP C2800 LED A3 1200 x 1200 DPI 28 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51767
Info modified on:
14 Mar 2024, 17:54:23
Short summary description Ricoh Aficio MP C2800 LED A3 1200 x 1200 DPI 28 ppm:

Ricoh Aficio MP C2800, LED, Colour printing, 1200 x 1200 DPI, Colour copying, A3, White

Long summary description Ricoh Aficio MP C2800 LED A3 1200 x 1200 DPI 28 ppm:

Ricoh Aficio MP C2800. Print technology: LED, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.