RAVPower RP-WD03-BK wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31114
Info modified on:
14 Mar 2024, 18:49:32
Long product name RAVPower RP-WD03-BK wireless router Fast Ethernet Single-band (2.4 GHz) Black:

FileHub Plus, Wireless Travel Router, SD Card USB Reader, 6000mAh External Battery

Short summary description RAVPower RP-WD03-BK wireless router Fast Ethernet Single-band (2.4 GHz) Black:

RAVPower RP-WD03-BK, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN connection, Black, Portable router

Long summary description RAVPower RP-WD03-BK wireless router Fast Ethernet Single-band (2.4 GHz) Black:

RAVPower RP-WD03-BK. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s, Network standard: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Compatible memory cards: SD, SDHC, SDXC. Product type: Portable router, Product colour: Black. Certification: FCC, CE

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.