POLY Audio 326, Wired, Office/Call center, 20 - 20000 Hz, 246 g, Headset, Black, Silver
POLY Audio 326. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 2.4 m. Weight: 246 g. Product colour: Black, Silver