Plustek OpticFilm 7600i AI, 36.8 x 25.4 mm, 7200 x 7200 DPI, 48 bit, Film/slide scanner, Black, CCD
Plustek OpticFilm 7600i AI. Maximum scan size: 36.8 x 25.4 mm, Optical scanning resolution: 7200 x 7200 DPI, Input colour depth: 48 bit. Scanner type: Film/slide scanner, Product colour: Black. Sensor type: CCD. Standard interfaces: USB 2.0. Weight: 1.6 kg