Philips logo

Philips 8000 Series Aqua Plus XC8349/01 Cordless Vacuum

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
868688
Info modified on:
22 Jul 2025, 05:48:32
Short summary description Philips 8000 Series Aqua Plus XC8349/01 Cordless Vacuum:

Philips 8000 Series Aqua Plus XC8349/01 Cordless Vacuum, Stick vacuum, Bagless, Black, 0.6 L, Black Titanium, 1000 l/s

Long summary description Philips 8000 Series Aqua Plus XC8349/01 Cordless Vacuum:

Philips 8000 Series Aqua Plus XC8349/01 Cordless Vacuum. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry&wet, Vacuum cleaner air filtering: Cyclonic, Dirt separating method: Filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25 V. Vacuum brushes included: Mini turbo brush, Special nozzle: Vacuum and wet wipe nozzle

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.