Philips logo

Philips Fidelio Fidelio X2HR/00 headphones/headset Wired Head-band Music Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159130
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Fidelio Fidelio X2HR/00 headphones/headset Wired Head-band Music Black:

Philips Fidelio Fidelio X2HR/00, Wired, 5 - 40000 Hz, Music, 380 g, Headphones, Black

Long summary description Philips Fidelio Fidelio X2HR/00 headphones/headset Wired Head-band Music Black:

Philips Fidelio Fidelio X2HR/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 5 - 40000 Hz. Cable length: 3 m. Weight: 380 g. Product colour: Black

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.