Philips logo

Philips Pure Taste On tap water purifier

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95420
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Jun 2023
Philips WP3861/00 user manual (1.4 MB)
Short summary description Philips Pure Taste On tap water purifier:

Philips Pure Taste On tap water purifier, White

Long summary description Philips Pure Taste On tap water purifier:

Philips Pure Taste On tap water purifier. Product colour: White, Material: Plastic, Maximum input water pressure: 3.5 bar. Product dimensions (WxHxD): 143 x 65 x 106 mm, Weight: 260 g. Country of origin: Japan

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.