Philips logo

Philips TAM3505/12 home audio system Home audio micro system 18 W Black, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172498
Info modified on:
23 Feb 2024, 14:39:01
Short summary description Philips TAM3505/12 home audio system Home audio micro system 18 W Black, Grey:

Philips TAM3505/12, Home audio micro system, Black, Grey, 18 W, 7.62 cm, DAB, DAB+, FM, Analog & digital

Long summary description Philips TAM3505/12 home audio system Home audio micro system 18 W Black, Grey:

Philips TAM3505/12. Type: Home audio micro system, Product colour: Black, Grey. RMS rated power: 18 W, Woofer diameter: 7.62 cm. Supported radio bands: DAB, DAB+, FM, Tuner type: Analog & digital. Display type: LED. Bluetooth range: 10 m

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.