Philips SPC1000NC, 1.3 MP, 640 x 480 pixels, 60 fps, 5x, 80°, 24 bit
Philips SPC1000NC. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 60 fps. Interface: USB 2.0, Product colour: Black, Silver, Sensor type: CMOS. Width: 40 mm, Depth: 88 mm, Height: 82 mm. Package width: 92 mm, Package height: 186 mm. Minimum system requirements: Windows 2000/XP/Vista, Minimum RAM: 512 MB