Philips SPA20/93, 2.0 channels, Wired, 3 W, 20 - 20000 Hz, 10 Ω
Philips SPA20/93. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 3 W, Frequency range: 20 - 20000 Hz, Impedance: 10 Ω