Philips SPA1320/93, 2.1 channels, 20 W, Universal, Black, 1.5 m, Power
Philips SPA1320/93. Audio output channels: 2.1 channels, RMS rated power: 20 W, Recommended usage: Universal. Satellite speaker type: 1-way, Satellite speakers RMS power: 10 W. Subwoofer RMS power: 10 W, Subwoofer driver diameter (imperial): 10.2 cm (4"). Cables included: Audio (3.5mm). Connectivity technology: Wired, Line-in connectivity: 3.5 mm