Philips logo

Philips Earhook Headphones SHS4843/28

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48059
Info modified on:
14 Mar 2024, 19:46:03
Short summary description Philips Earhook Headphones SHS4843/28:

Philips Earhook Headphones SHS4843/28, Wired, 12 - 23500 Hz, 16 g, Headphones, Blue, White

Long summary description Philips Earhook Headphones SHS4843/28:

Philips Earhook Headphones SHS4843/28. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 23500 Hz. Cable length: 1.2 m. Weight: 16 g. Product colour: Blue, White

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.