Philips logo

Philips SHM3560/10 headphones/headset Wired Head-band Calls/Music Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61116
Info modified on:
14 Mar 2024, 18:27:51
Short summary description Philips SHM3560/10 headphones/headset Wired Head-band Calls/Music Black:

Philips SHM3560/10, Wired, Calls/Music, 20 - 20000 Hz, 50 g, Headset, Black

Long summary description Philips SHM3560/10 headphones/headset Wired Head-band Calls/Music Black:

Philips SHM3560/10. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 50 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.