Philips SHE2005BK/28, Wired, 12 - 22000 Hz, 0.0124 g, Headphones, Black
Philips SHE2005BK/28. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 1 m. Weight: 0.0124 g. Product colour: Black