Philips logo

Philips SHB9250/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124437
Info modified on:
14 Dec 2022, 17:38:12
Short summary description Philips SHB9250/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB9250/00, Wired & Wireless, 8 - 23500 Hz, Calls/Music, 155 g, Headset, Black

Long summary description Philips SHB9250/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB9250/00. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 8 - 23500 Hz. Wireless router range: 10 m. Cable length: 1.2 m. Weight: 155 g. Product colour: Black

Reasons to buy
3d tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.