Philips Hi-Fi Stereo Headphone SBC-HP830, Wired, 20 - 20000 Hz, Headphones
Philips Hi-Fi Stereo Headphone SBC-HP830. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m