Philips logo

Philips SHAVER Series 7000 S7886/78 men's shaver Rotation shaver Trimmer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17295
Info modified on:
10 May 2025, 04:40:46
Quick start guide (7.0 MB)
Important Information Manual (1.1 MB)
Retail Leaflet (758 KB)
Short summary description Philips SHAVER Series 7000 S7886/78 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 7000 S7886/78, Rotation shaver, Black, SteelPrecision blades, Philips Shaving App, SH71, 2 year(s)

Long summary description Philips SHAVER Series 7000 S7886/78 men's shaver Rotation shaver Trimmer Black:

Philips SHAVER Series 7000 S7886/78. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: SteelPrecision blades. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 265 mm, Depth: 165 mm, Height: 252 mm. Package weight: 1.38 kg, Packaging type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Cleaning, Attachment combs: Beard, Body

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.