Philips logo

Philips SHAVER Series 5000 S5370/04 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94351
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Philips SHAVER Series 5000 S5370/04 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 5000 S5370/04, Rotation shaver, Black, Silver, LED, SH50, 2 year(s), Battery

Long summary description Philips SHAVER Series 5000 S5370/04 men's shaver Rotation shaver Trimmer Black, Silver:

Philips SHAVER Series 5000 S5370/04. Shaver system: Rotation shaver, Product colour: Black, Silver, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 40 h. Handle(s) features: Ergonomic

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.