Philips logo

Philips 3000 series S3233/52 men's shaver Rotation shaver Trimmer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122233
Info modified on:
13 May 2025, 02:55:11
Philips S3233/52 user manual (1.7 MB)
Retail Leaflet (802 KB)
Short summary description Philips 3000 series S3233/52 men's shaver Rotation shaver Trimmer Black:

Philips 3000 series S3233/52, Rotation shaver, Black, Charging, Power, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips 3000 series S3233/52 men's shaver Rotation shaver Trimmer Black:

Philips 3000 series S3233/52. Shaver system: Rotation shaver, Product colour: Black, LED indicators: Charging, Power. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Packaging type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Non-slip grip

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.