Philips logo

Philips 3000 series S3232/52 men's shaver Rotation shaver Trimmer Black, Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102501
Info modified on:
25 Apr 2025, 04:02:33
Philips S3232/52 user manual (1.7 MB)
Important Information Manual (197 KB)
Retail Leaflet (198 KB)
Short summary description Philips 3000 series S3232/52 men's shaver Rotation shaver Trimmer Black, Blue:

Philips 3000 series S3232/52, Rotation shaver, Black, Blue, Charging, Power, Battery, Lithium-Ion (Li-Ion), Built-in battery

Long summary description Philips 3000 series S3232/52 men's shaver Rotation shaver Trimmer Black, Blue:

Philips 3000 series S3232/52. Shaver system: Rotation shaver, Product colour: Black, Blue, LED indicators: Charging, Power. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Packaging type: Box. Quantity per pack: 1 pc(s). Runtime: 60 min

3d tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.