Philips logo

Philips SHAVER Series 3000 S3102/06 men's shaver Rotation shaver Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12928
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Philips SHAVER Series 3000 S3102/06 men's shaver Rotation shaver Black, Grey:

Philips SHAVER Series 3000 S3102/06, Rotation shaver, Black, Grey, Charging, Battery, Built-in battery, 40 min

Long summary description Philips SHAVER Series 3000 S3102/06 men's shaver Rotation shaver Black, Grey:

Philips SHAVER Series 3000 S3102/06. Shaver system: Rotation shaver, Product colour: Black, Grey, LED indicators: Charging. Power source: Battery, Battery type: Built-in battery, Operating time: 40 min. Packaging type: Box. Quantity per pack: 1 pc(s). Runtime: 40 min, Handle(s) features: Ergonomic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.