Philips Wireless Rear Audio module RWSS9500/00, HTS9520, HTS9540, 5.8 GHz, 40 W, 0.45 W, 100 - 240 V, 50/60 Hz, 1.4 kg
Philips Wireless Rear Audio module RWSS9500/00. Compatibility: HTS9520, HTS9540, Frequency range: 5.8 GHz. Power consumption: 40 W, Power consumption (standby): 0.45 W, Power requirements: 100 - 240 V, 50/60 Hz. Weight: 1.4 kg, Dimensions (WxDxH): 265 x 106 x 116 mm. Package dimensions (WxDxH): 366 x 162 x 164 mm, Package weight: 2.27 kg. Total Harmonic Distortion (THD): 30%, RMS rated power: 300 W