Philips Wireless Rear Audio module RWSS5510/00, HTS4561, HTS4562, HTS5540, HTS5550, HTS5560, HTS5561, HTS5562, HTS5580, HTS5581, HTS5582, HTS5590,..., 5.8 GHz, 50 W, 0.45 W, 100 - 240 V, 50/60 Hz, 1.1 kg
Philips Wireless Rear Audio module RWSS5510/00. Compatibility: HTS4561, HTS4562, HTS5540, HTS5550, HTS5560, HTS5561, HTS5562, HTS5580, HTS5581, HTS5582, HTS5590,..., Frequency range: 5.8 GHz. Power consumption: 50 W, Power consumption (standby): 0.45 W, Power requirements: 100 - 240 V, 50/60 Hz. Weight: 1.1 kg, Dimensions (WxDxH): 126 x 126 x 131 mm. Package dimensions (WxDxH): 216 x 174 x 180 mm, Package weight: 1.75 kg. Total Harmonic Distortion (THD): 30%, RMS rated power: 250 W